Changchun Sunday Optics Co., Ltd. Spherical Lens

Description
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion coefficient in the UV band) are not needed, H-K9L is generally selected.When deciding whether to use a plano-concave lens or a biconvetal lens to diverge the incident light, the biconvetal lens is preferred if the absolute conjugate ratio (distance divided by distance) is close to 1.Plano-concave lenses are preferred when the absolute magnification is less than 0.2 or greater than 5.
Description
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion coefficient in the UV band) are not needed, H-K9L is generally selected.When deciding whether to use a plano-concave lens or a biconvetal lens to diverge the incident light, the biconvetal lens is preferred if the absolute conjugate ratio (distance divided by distance) is close to 1.Plano-concave lenses are preferred when the absolute magnification is less than 0.2 or greater than 5.

Suppliers

Company
Product
Description
Supplier Links
Spherical Lens -  - Changchun Sunday Optics Co., Ltd.
Changchun, China
Spherical Lens
Spherical Lens
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion coefficient in the UV band) are not needed, H-K9L is generally selected.When deciding whether to use a plano-concave lens or a biconvetal lens to diverge the incident light, the biconvetal lens is preferred if the absolute conjugate ratio (distance divided by distance) is close to 1.Plano-concave lenses are preferred when the absolute magnification is less than 0.2 or greater than 5.

The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion coefficient in the UV band) are not needed, H-K9L is generally selected.When deciding whether to use a plano-concave lens or a biconvetal lens to diverge the incident light, the biconvetal lens is preferred if the absolute conjugate ratio (distance divided by distance) is close to 1.Plano-concave lenses are preferred when the absolute magnification is less than 0.2 or greater than 5.

Supplier's Site

Technical Specifications

  Changchun Sunday Optics Co., Ltd.
Product Category Optical Lenses
Product Name Spherical Lens
Lens Type Meniscus; Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details