Changchun Sunday Optics Co., Ltd. Sapphire Window

Description
Zinc sulfide is divided into primary zinc sulfide and multispectral zinc sulfide. Multispectral zinc sulfide is cured from primary zinc sulfide.Zinc is obtained by hot isostatic pressing.Multispectr al zinc sulfide has high purity, insoluble in water and dense
Description
Zinc sulfide is divided into primary zinc sulfide and multispectral zinc sulfide. Multispectral zinc sulfide is cured from primary zinc sulfide.Zinc is obtained by hot isostatic pressing.Multispectr al zinc sulfide has high purity, insoluble in water and dense

Suppliers

Company
Product
Description
Supplier Links
Sapphire Window -  - Changchun Sunday Optics Co., Ltd.
Changchun, China
Sapphire Window
Sapphire Window
Zinc sulfide is divided into primary zinc sulfide and multispectral zinc sulfide. Multispectral zinc sulfide is cured from primary zinc sulfide.Zinc is obtained by hot isostatic pressing.Multispectr al zinc sulfide has high purity, insoluble in water and dense

Zinc sulfide is divided into primary zinc sulfide and multispectral zinc sulfide. Multispectral zinc sulfide is cured from primary zinc sulfide.Zinc is obtained by hot isostatic pressing.Multispectral zinc sulfide has high purity, insoluble in water and dense

Supplier's Site

Technical Specifications

  Changchun Sunday Optics Co., Ltd.
Product Category Optical Lenses
Product Name Sapphire Window
Diameter / Length 2 to 600 mm (0.0787 to 23.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 1000-1550nm - KBC010AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Laser Lenses - 1271549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded Multi Rod
Lens Features Laser / Heat Resistant
View Details