Changchun Sunday Optics Co., Ltd. CaF2 Prism

Description
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can be used in a wider band (1--14um), and high purity zonal fused monocrystalline silicon (HPFZ-Si) can even be used in the far infrared band (greater than 30um). Silicon single crystal is also an excellent laser reflector material.Compared with other mirror materials such as copper and molybdenum, silicon single crystal is the preferred substrate material for CO2 laser mirrors due to its advantages of good thermal conductivity, excellent thermal stability, low thermal expansion coefficient, relatively low density, low cost, easy precision processing and so on.
Description
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can be used in a wider band (1--14um), and high purity zonal fused monocrystalline silicon (HPFZ-Si) can even be used in the far infrared band (greater than 30um). Silicon single crystal is also an excellent laser reflector material.Compared with other mirror materials such as copper and molybdenum, silicon single crystal is the preferred substrate material for CO2 laser mirrors due to its advantages of good thermal conductivity, excellent thermal stability, low thermal expansion coefficient, relatively low density, low cost, easy precision processing and so on.

Suppliers

Company
Product
Description
Supplier Links
CaF2 Prism -  - Changchun Sunday Optics Co., Ltd.
Changchun, China
CaF2 Prism
CaF2 Prism
Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can be used in a wider band (1--14um), and high purity zonal fused monocrystalline silicon (HPFZ-Si) can even be used in the far infrared band (greater than 30um). Silicon single crystal is also an excellent laser reflector material.Compared with other mirror materials such as copper and molybdenum, silicon single crystal is the preferred substrate material for CO2 laser mirrors due to its advantages of good thermal conductivity, excellent thermal stability, low thermal expansion coefficient, relatively low density, low cost, easy precision processing and so on.

Monocrystalline silicon is an infrared material with excellent cost performance.It can be divided into Transmissive Grade and Mirror Grade.As a transmittance material, ocZ-SI is widely used in the mid-infrared (1-6um) band, and the infrared transmittance is more than 50%. Monocrystalline silicon can be used in a wider band (1--14um), and high purity zonal fused monocrystalline silicon (HPFZ-Si) can even be used in the far infrared band (greater than 30um).
Silicon single crystal is also an excellent laser reflector material.Compared with other mirror materials such as copper and molybdenum, silicon single crystal is the preferred substrate material for CO2 laser mirrors due to its advantages of good thermal conductivity, excellent thermal stability, low thermal expansion coefficient, relatively low density, low cost, easy precision processing and so on.

Supplier's Site

Technical Specifications

  Changchun Sunday Optics Co., Ltd.
Product Category Optical Lenses
Product Name CaF2 Prism
Lens Application Infrared
Unlock Full Specs
to access all available technical data

Similar Products

N-SF11 Cylindrical Lens -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Materials SF11 Glass
Surface Quality 40-20 Scratch / Dig
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details