Challenge Electronics Alarms, Buzzers, and Sirens CT31P-30W520-1

Description
Buzzers Transducer, Externally Driven Piezo 18V 10mA 5.2kHz 120dB @ 18V, 10cm Panel Mount, Flange Wire Leads with Connector
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 18V 10mA 5.2kHz 120dB @ 18V, 10cm Panel Mount, Flange Wire Leads with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2603-CT31P-30W520-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CT31P-30W520-1-ND
Alarms, Buzzers, and Sirens 2603-CT31P-30W520-1-ND
Buzzers Transducer, Externally Driven Piezo 18V 10mA 5.2kHz 120dB @ 18V, 10cm Panel Mount, Flange Wire Leads with Connector

Buzzers Transducer, Externally Driven Piezo 18V 10mA 5.2kHz 120dB @ 18V, 10cm Panel Mount, Flange Wire Leads with Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2603-CT31P-30W520-1-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 5200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.8 mm (0.5433 inch)
View Details
Piezo Transducer - FBPT1340 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Terminations PCPins
Diameter / Length 12 mm (0.4724 inch)
View Details