Challenge Electronics Alarms, Buzzers, and Sirens CT30P-50T400-1

Description
BUZZER PIEZO 18V 30MM TH
Request a Quote Datasheet
Description
BUZZER PIEZO 18V 30MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2603-CT30P-50T400-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CT30P-50T400-1-ND
Alarms, Buzzers, and Sirens 2603-CT30P-50T400-1-ND
BUZZER PIEZO 18V 30MM TH

BUZZER PIEZO 18V 30MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2603-CT30P-50T400-1-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details