Challenge Electronics
Buzzer Elements, Piezo Benders
CT27Z-30N200-1
Description
BUZZER ELEMENT 2KHZ 27MM
Request a Quote
Email Supplier
Datasheet
Description
BUZZER ELEMENT 2KHZ 27MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
2603-CT27Z-30N200-1-ND |
|
Product Name
|
Buzzer Elements, Piezo Benders |
|
Shape
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Shape
Round
View Details
Audiowell Electronics (Guangdong) Co., Ltd.
Technology
Piezoelectric
Shape
Round
Diameter / Length
34.7 mm (1.37 inch)
View Details