Challenge Electronics Speakers CS40-01P50-04-1X

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS40-01P50-04-1X-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Home Audio, Soundbar - SoundWare XS Digital Cinema - Boston Acoustics, Inc.
Specs
Nominal Power 250 watts
Frequency Response 39 to 20000 Hz
Size 3.75 inch (95 mm)
View Details