Challenge Electronics Piezo Speakers CES25P17H17-80U

Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet
Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Speakers - CES25P17H17-80U - Challenge Electronics
Deer Park, NY, USA
Piezo Speakers
CES25P17H17-80U
Piezo Speakers CES25P17H17-80U
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES25P17H17-80U
Product Name Piezo Speakers
SPL 95 dB
Frequency Response 750 to 10000 Hz
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details