Challenge Electronics Piezoelectric SMD Sound Transducer CEPT230A111-9-130-40MR

Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet
Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric SMD Sound Transducer - CEPT230A111-9-130-40MR - Challenge Electronics
Deer Park, NY, USA
Piezoelectric SMD Sound Transducer
CEPT230A111-9-130-40MR
Piezoelectric SMD Sound Transducer CEPT230A111-9-130-40MR
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Transducers and Buzzers
Product Number CEPT230A111-9-130-40MR
Product Name Piezoelectric SMD Sound Transducer
Technology Piezoelectric
RoHS Compliant Yes
Terminations SMD
Mounting Surface
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7541993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
BZ Series Buzzers & Clappers - 20000-80 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details