Challenge Electronics Piezoelectric SMD Sound Transducer CEPT220A070-12-125-40MR

Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet
Description
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric SMD Sound Transducer - CEPT220A070-12-125-40MR - Challenge Electronics
Deer Park, NY, USA
Piezoelectric SMD Sound Transducer
CEPT220A070-12-125-40MR
Piezoelectric SMD Sound Transducer CEPT220A070-12-125-40MR
The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

The CEPT110L017-120-32MR Piezoelectric SMD Sound Transducer from Challenge Electronics delivers 75dB SPL (minimum) at 3200Hz, 5V, 1mA. (Nominal). Capacitance is 12,000pFD. Sides Sound Port.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Transducers and Buzzers
Product Number CEPT220A070-12-125-40MR
Product Name Piezoelectric SMD Sound Transducer
Technology Piezoelectric
RoHS Compliant Yes
Terminations SMD
Mounting Surface
Diameter / Length 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/ Piezoelectric 3.2Hz - PL0653 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details