The 32S4120LFPN Piezoelectric Thru Hole Buzzer from Challenge Electronics delivers 80dB SPL at 4000Hz, 12V, 7mA. (Nominal). Top Sound Port. Removable Washing Label
| Challenge Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | CEPB418I160-324C28WR |
| Product Name | Piezoelectric Thru Hole Buzzer |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Terminations | Leads |
| Diameter / Length | 41.8 mm (1.65 inch) |