Challenge Electronics Noise Canceling Microphones CEM-N6029JAD473P1.9R

Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Suppliers

Company
Product
Description
Supplier Links
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Deer Park, NY, USA
Noise Canceling Microphones
CEM-N6029JAD473P1.9R
Noise Canceling Microphones CEM-N6029JAD473P1.9R
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-N6029JAD473P1.9R
Product Name Noise Canceling Microphones
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1142 inch (2.9 mm)
Sensitivity 4.47 mV/Pa (30797 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details