Challenge Electronics Omnidirectional Microphones CEM-C9745JAD462P2.54R

Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet
Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Deer Park, NY, USA
Omnidirectional Microphones
CEM-C9745JAD462P2.54R
Omnidirectional Microphones CEM-C9745JAD462P2.54R
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-C9745JAD462P2.54R
Product Name Omnidirectional Microphones
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1772 inch (4.5 mm)
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers