The CET07A1.5-6-3.1R Electromagnetic Thru Hole Sound Transducer from Challenge Electronics delivers 80dB SPL (minimum) at 3100Hz, 1.5V, 100mA. (Nominal). Impedance is 6Ω. Top Sound Port.
| Challenge Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | CEET120B085-50-103-20P65R |
| Product Name | Electromagnetic Thru Hole Sound Transducer |
| Technology | Electromagnetic |
| RoHS Compliant | Yes |
| Terminations | PCPins |
| Diameter / Length | 12 mm (0.4724 inch) |