The CEET040K019-10-204-1
| Challenge Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | CEET050M020-12-204-40MR |
| Product Name | Electromagnetic SMD Sound Transducer |
| Technology | Electromagnetic |
| RoHS Compliant | Yes |
| Terminations | SMD |
| Mounting | Surface |
| Diameter / Length | 5 mm (0.1969 inch) |