Challenge Electronics Warble Continuous Alarms CE-WCM948AVSS

Description
The CE-WCM530AQF warble_continuous_al arms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-WCM530AQF warble_continuous_al arms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warble Continuous Alarms - CE-WCM948AVSS - Challenge Electronics
Deer Park, NY, USA
Warble Continuous Alarms
CE-WCM948AVSS
Warble Continuous Alarms CE-WCM948AVSS
The CE-WCM530AQF warble_continuous_al arms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

The CE-WCM530AQF warble_continuous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-WCM948AVSS
Product Name Warble Continuous Alarms
Alarm Type Warble
Features VolumeControl
Agency Approvals RoHS
Sound Level 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
750 Series Electronic Sounders - 750A-NFC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
Sounder Beacons - 2877191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Temperature -4 F (-20 C)
View Details