Challenge Electronics Staccato Alarms CE-TU515BS

Description
The CE-TU515BQ staccato_alarms Alarm from Challenge Electronics delivers 100 (108 Max.) SPL with a 20 nominal current (70 max.). Resonant Freq. is 2100 (± 8Hz). ’B’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Description
The CE-TU515BQ staccato_alarms Alarm from Challenge Electronics delivers 100 (108 Max.) SPL with a 20 nominal current (70 max.). Resonant Freq. is 2100 (± 8Hz). ’B’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Suppliers

Company
Product
Description
Supplier Links
Staccato Alarms - CE-TU515BS - Challenge Electronics
Deer Park, NY, USA
Staccato Alarms
CE-TU515BS
Staccato Alarms CE-TU515BS
The CE-TU515BQ staccato_alarms Alarm from Challenge Electronics delivers 100 (108 Max.) SPL with a 20 nominal current (70 max.). Resonant Freq. is 2100 (± 8Hz). ’B’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-TU515BQ staccato_alarms Alarm from Challenge Electronics delivers 100 (108 Max.) SPL with a 20 nominal current (70 max.). Resonant Freq. is 2100 (± 8Hz). ’B’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-TU515BS
Product Name Staccato Alarms
Alarm Type Staccato
Agency Approvals RoHS
Sound Level 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Hazardous Location Metal Horn 240V AC - 855XM-HGMA20D - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Sounder Beacons - 142190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details