Challenge Electronics Siren Alarms CE-SX630AW

Description
The CE-SX515AQ siren_alarms Alarm from Challenge Electronics delivers 90 (103 Max.) SPL with a 10 nominal current (45 max.). Resonant Freq. is 2900 (± 4Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-SX515AQ siren_alarms Alarm from Challenge Electronics delivers 90 (103 Max.) SPL with a 10 nominal current (45 max.). Resonant Freq. is 2900 (± 4Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren Alarms - CE-SX630AW - Challenge Electronics
Deer Park, NY, USA
Siren Alarms
CE-SX630AW
Siren Alarms CE-SX630AW
The CE-SX515AQ siren_alarms Alarm from Challenge Electronics delivers 90 (103 Max.) SPL with a 10 nominal current (45 max.). Resonant Freq. is 2900 (± 4Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-SX515AQ siren_alarms Alarm from Challenge Electronics delivers 90 (103 Max.) SPL with a 10 nominal current (45 max.). Resonant Freq. is 2900 (± 4Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-SX630AW
Product Name Siren Alarms
Alarm Type Siren
Agency Approvals RoHS
Sound Level 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
Sounder Beacons - 2247670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details