Challenge Electronics Chime Alarms CE-HX616AVSM

Description
The CE-HX616AQM chime_alarms Alarm from Challenge Electronics delivers 89 (102 Max.) SPL with a 14 nominal current (20 max.). Resonant Freq. is 2900 (± 2Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-HX616AQM chime_alarms Alarm from Challenge Electronics delivers 89 (102 Max.) SPL with a 14 nominal current (20 max.). Resonant Freq. is 2900 (± 2Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chime Alarms - CE-HX616AVSM - Challenge Electronics
Deer Park, NY, USA
Chime Alarms
CE-HX616AVSM
Chime Alarms CE-HX616AVSM
The CE-HX616AQM chime_alarms Alarm from Challenge Electronics delivers 89 (102 Max.) SPL with a 14 nominal current (20 max.). Resonant Freq. is 2900 (± 2Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-HX616AQM chime_alarms Alarm from Challenge Electronics delivers 89 (102 Max.) SPL with a 14 nominal current (20 max.). Resonant Freq. is 2900 (± 2Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-HX616AVSM
Product Name Chime Alarms
Alarm Type Buzzer
Features VolumeControl
Agency Approvals RoHS
Sound Level 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Electronic Sounders - 2279999 - RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details