The CE-HM630AQM chime_alarms Alarm from Challenge Electronics delivers 80 (94 Max.) SPL with a 10 nominal current (35 max.). Resonant Freq. is 2900 (± 2Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
| Challenge Electronics | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | CE-HM301AQM |
| Product Name | Chime Alarms |
| Alarm Type | Buzzer |
| Agency Approvals | RoHS |
| Sound Level | 70 dB |
| Frequency | 2650 to 3150 Hz |