Challenge Electronics Intermittent Alarms CE-BX630AVSF

Description
The CE-BM301AQF intermittent_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-BM301AQF intermittent_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intermittent Alarms - CE-BX630AVSF - Challenge Electronics
Deer Park, NY, USA
Intermittent Alarms
CE-BX630AVSF
Intermittent Alarms CE-BX630AVSF
The CE-BM301AQF intermittent_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-BM301AQF intermittent_alarms Alarm from Challenge Electronics delivers 80 (98 Max.) SPL with a 10 nominal current (40 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-BX630AVSF
Product Name Intermittent Alarms
Alarm Type Buzzer
Features VolumeControl
Agency Approvals RoHS
Sound Level 85 dB
Frequency 2400 to 3400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
750 Series Electronic Sounders - 750A-NFC-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Alarm Sounders & Alarm Strobes - 2520169 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Voltage 230 volts
View Details