The CE-BM530AQF intermittent_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
| Challenge Electronics | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | CE-BM631AVSF |
| Product Name | Intermittent Alarms |
| Alarm Type | Buzzer |
| Features | VolumeControl |
| Agency Approvals | RoHS |
| Sound Level | 85 dB |
| Frequency | 2650 to 3150 Hz |