Challenge Electronics Intermittent Alarms CE-BM550AQS

Description
The CE-BM530AQF intermittent_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-BM530AQF intermittent_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intermittent Alarms - CE-BM550AQS - Challenge Electronics
Deer Park, NY, USA
Intermittent Alarms
CE-BM550AQS
Intermittent Alarms CE-BM550AQS
The CE-BM530AQF intermittent_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

The CE-BM530AQF intermittent_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-BM550AQS
Product Name Intermittent Alarms
Alarm Type Buzzer
Agency Approvals RoHS
Sound Level 85 dB
Frequency 2650 to 3150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Sounder Beacons - 104043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Temperature -31 F (-35 C)
View Details