Challenge Electronics Intermittent Continuous Alarms CE-BCX515AVSF

Description
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intermittent Continuous Alarms - CE-BCX515AVSF - Challenge Electronics
Deer Park, NY, USA
Intermittent Continuous Alarms
CE-BCX515AVSF
Intermittent Continuous Alarms CE-BCX515AVSF
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

The CE-BCM530AQF intermittent_continuous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-BCX515AVSF
Product Name Intermittent Continuous Alarms
Alarm Type Buzzer
Features VolumeControl
Agency Approvals RoHS
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Electronic Sounders - 1974709 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details