Challenge Electronics Intermittent Continuous Alarms CE-BCU628BSS

Description
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet
Description
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intermittent Continuous Alarms - CE-BCU628BSS - Challenge Electronics
Deer Park, NY, USA
Intermittent Continuous Alarms
CE-BCU628BSS
Intermittent Continuous Alarms CE-BCU628BSS
The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

The CE-BCM530AQF intermittent_continuous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audible Alarms
Product Number CE-BCU628BSS
Product Name Intermittent Continuous Alarms
Alarm Type Buzzer
Agency Approvals RoHS
Sound Level 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Electronic Sounders - 180749 - RS Components, Ltd.
Specs
Mounting Platform
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details