The 32S4120LFPN is a piezoelectric thru hole buzzer designed for a voltage range of 3 to 16 VDC, with a rated voltage of 12 VDC. It operates at a maximum current of 7 mA and produces a minimum sound output of 80 dBA at a distance of 10 cm. The buzzer emits a single tone at a frequency of 4000 Hz, with a tolerance of ±500 Hz. It is constructed from Noryl housing material, ensuring durability in various environments. The operating temperature range is from -40°C to +70°C, while the storage temperature can be between -40°C and +85°C. The device weighs 1 gram and features pin terminals for easy integration into electronic circuits.
The 32S4120LFPN Piezoelectric Thru Hole Buzzer from Challenge Electronics delivers 80dB SPL at 4000Hz, 12V, 7mA. (Nominal). Top Sound Port. Removable Washing Label
| Challenge Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 32S4120LFPN |
| Product Name | Piezoelectric Thru Hole Buzzer |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Terminations | PCPins |
| Diameter / Length | 13.8 mm (0.5433 inch) |