CGP Manufacturing, Inc. Flanges & Stubends Threaded

Description
Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and stress are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services. We manufacture the following type of flanges: Blind ~ Lap Joint, Reducing, Ring Joint Slip-On ~ Socket Weld, Threaded, Weld Neck
Description
Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and stress are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services. We manufacture the following type of flanges: Blind ~ Lap Joint, Reducing, Ring Joint Slip-On ~ Socket Weld, Threaded, Weld Neck

Suppliers

Company
Product
Description
Supplier Links
Flanges & Stubends - Threaded - CGP Manufacturing, Inc.
Houston, TX, USA
Flanges & Stubends
Threaded
Flanges & Stubends Threaded
Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and stress are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services. We manufacture the following type of flanges: Blind ~ Lap Joint, Reducing, Ring Joint Slip-On ~ Socket Weld, Threaded, Weld Neck

Flanges & Stubends

ASA B16.5 / MSS SP-25

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where load and stress are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services.

We manufacture the following type of flanges:

Blind ~ Lap Joint, Reducing, Ring Joint

Slip-On ~ Socket Weld, Threaded, Weld Neck

Supplier's Site
Branch Connection - Threaded - CGP Manufacturing, Inc.
Houston, TX, USA
Branch Connection
Threaded
Branch Connection Threaded
Branch Connections Contoured and Straight-Bore Design Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP has produced branch connections since 1982. We are familiar with all configurations including: Butt- Weld - All Sizes - All Schedules Socket- Weld - All Sizes - 3000#, 6000#, & 9000# Threaded - All Sizes - 3000#, 6000#, & 10,000# 45 Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications Nipple Outlet - All Sizes - All Pressure Classifications and Lengths Studding Outlet - All Sizes - All Pressure Classifications Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications

Branch Connections

Contoured and Straight-Bore Design

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP has produced branch connections since 1982. We are familiar with all configurations including:

Butt- Weld - All Sizes - All Schedules

  • Socket- Weld - All Sizes - 3000#, 6000#, & 9000#
  • Threaded - All Sizes - 3000#, 6000#, & 10,000# 45
  • Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications
  • Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications
  • Nipple Outlet - All Sizes - All Pressure Classifications and Lengths
  • Studding Outlet - All Sizes - All Pressure Classifications
  • Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications
Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc. CGP Manufacturing, Inc.
Product Category Pipe Fittings Pipe Fittings
Product Number Threaded Threaded
Product Name Flanges & Stubends Branch Connection
Connection Type Flange Connection; Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102430 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tee Pro150 Butt - 5011045 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details