CGP Manufacturing, Inc. Butt Weld Fitting Short Radius 90's

Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Fitting - Short Radius 90's - CGP Manufacturing, Inc.
Houston, TX, USA
Butt Weld Fitting
Short Radius 90's
Butt Weld Fitting Short Radius 90's
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Butt-Weld Fittings

ANSI B16.9 / B16.28 Fittings

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.

We Focus on S/80 and heavier fittings from sizes ½” through 12”

Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric

Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc.
Product Category Pipe Fittings
Product Number Short Radius 90's
Product Name Butt Weld Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604811 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034569 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details