Butt-Weld Fittings
ANSI B16.9 / B16.28 Fittings
Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials
CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.
We Focus on S/80 and heavier fittings from sizes ½” through 12”
Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric
| CGP Manufacturing, Inc. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | Short Radius 180's |
| Product Name | Butt Weld Fitting |
| Fitting Type | Elbow Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel