CGP Manufacturing, Inc. Butt Weld Fitting Reducers

Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Fitting - Reducers - CGP Manufacturing, Inc.
Houston, TX, USA
Butt Weld Fitting
Reducers
Butt Weld Fitting Reducers
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Butt-Weld Fittings

ANSI B16.9 / B16.28 Fittings

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.

We Focus on S/80 and heavier fittings from sizes ½” through 12”

Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric

Supplier's Site
Threaded & Socket Weld Pressure Fitting - Reducers - CGP Manufacturing, Inc.
Houston, TX, USA
Threaded & Socket Weld Pressure Fitting
Reducers
Threaded & Socket Weld Pressure Fitting Reducers
Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W Inserts Weld Bosses Unions and Hammer Unions 45 and 90 Degree Elbows Tees Crosses

Threaded and Socket Weld Pressure Fittings

Per ANSI B16.11 Dimensions

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

3M, 6M, 9M Pressure Classes

Couplings, Reducers, Half Couplings
Caps
Square/Hex/Round Head Plugs and Bull Plugs
Hex Bushings and S/W Inserts
Weld Bosses
Unions and Hammer Unions
45 and 90 Degree Elbows
Tees
Crosses

Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc. CGP Manufacturing, Inc.
Product Category Pipe Fittings Pipe Fittings
Product Number Reducers Reducers
Product Name Butt Weld Fitting Threaded & Socket Weld Pressure Fitting
Fitting Type Reducer Fitting Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102410 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032625 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Adapters & Fittings - Flange Adapters - C62 Oring x C61 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 O-Ring x C61 Flat
Material Steel; Stainless
View Details