CGP Manufacturing, Inc. Butt Weld Fitting Long Radius 90's

Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Fitting - Long Radius 90's - CGP Manufacturing, Inc.
Houston, TX, USA
Butt Weld Fitting
Long Radius 90's
Butt Weld Fitting Long Radius 90's
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Butt-Weld Fittings

ANSI B16.9 / B16.28 Fittings

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.

We Focus on S/80 and heavier fittings from sizes ½” through 12”

Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric

Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc.
Product Category Pipe Fittings
Product Number Long Radius 90's
Product Name Butt Weld Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 158001093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Ppg Backing Ring 1 - 5046012 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details