CGP Manufacturing, Inc. Branch Connection Insert Branch Connection

Description
Branch Connections Contoured and Straight-Bore Design Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP has produced branch connections since 1982. We are familiar with all configurations including: Butt- Weld - All Sizes - All Schedules Socket- Weld - All Sizes - 3000#, 6000#, & 9000# Threaded - All Sizes - 3000#, 6000#, & 10,000# 45 Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications Nipple Outlet - All Sizes - All Pressure Classifications and Lengths Studding Outlet - All Sizes - All Pressure Classifications Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications
Description
Branch Connections Contoured and Straight-Bore Design Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP has produced branch connections since 1982. We are familiar with all configurations including: Butt- Weld - All Sizes - All Schedules Socket- Weld - All Sizes - 3000#, 6000#, & 9000# Threaded - All Sizes - 3000#, 6000#, & 10,000# 45 Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications Nipple Outlet - All Sizes - All Pressure Classifications and Lengths Studding Outlet - All Sizes - All Pressure Classifications Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications

Suppliers

Company
Product
Description
Supplier Links
Branch Connection - Insert Branch Connection - CGP Manufacturing, Inc.
Houston, TX, USA
Branch Connection
Insert Branch Connection
Branch Connection Insert Branch Connection
Branch Connections Contoured and Straight-Bore Design Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP has produced branch connections since 1982. We are familiar with all configurations including: Butt- Weld - All Sizes - All Schedules Socket- Weld - All Sizes - 3000#, 6000#, & 9000# Threaded - All Sizes - 3000#, 6000#, & 10,000# 45 Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications Nipple Outlet - All Sizes - All Pressure Classifications and Lengths Studding Outlet - All Sizes - All Pressure Classifications Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications

Branch Connections

Contoured and Straight-Bore Design

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP has produced branch connections since 1982. We are familiar with all configurations including:

Butt- Weld - All Sizes - All Schedules

  • Socket- Weld - All Sizes - 3000#, 6000#, & 9000#
  • Threaded - All Sizes - 3000#, 6000#, & 10,000# 45
  • Lateral Outlet - All Sizes - All Schedules and All Pressure Classifications
  • Elbow Outlet - All Sizes - All Schedules and All Pressure Classifications
  • Nipple Outlet - All Sizes - All Pressure Classifications and Lengths
  • Studding Outlet - All Sizes - All Pressure Classifications
  • Insert Branch Connections - All Sizes - All Schedules and Pressure Classifications
Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc.
Product Category Pipe Fittings
Product Number Insert Branch Connection
Product Name Branch Connection
Material Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Unions - 161050228 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Mach Flush Red Pro150 X Pro150 Butt - 5032655 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details