CGP Manufacturing, Inc. Butt Weld Fitting Caps

Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Fitting - Caps - CGP Manufacturing, Inc.
Houston, TX, USA
Butt Weld Fitting
Caps
Butt Weld Fitting Caps
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Butt-Weld Fittings

ANSI B16.9 / B16.28 Fittings

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.

We Focus on S/80 and heavier fittings from sizes ½” through 12”

Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric

Supplier's Site
Threaded & Socket Weld Pressure Fitting - Caps - CGP Manufacturing, Inc.
Houston, TX, USA
Threaded & Socket Weld Pressure Fitting
Caps
Threaded & Socket Weld Pressure Fitting Caps
Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W Inserts Weld Bosses Unions and Hammer Unions 45 and 90 Degree Elbows Tees Crosses

Threaded and Socket Weld Pressure Fittings

Per ANSI B16.11 Dimensions

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

3M, 6M, 9M Pressure Classes

Couplings, Reducers, Half Couplings
Caps
Square/Hex/Round Head Plugs and Bull Plugs
Hex Bushings and S/W Inserts
Weld Bosses
Unions and Hammer Unions
45 and 90 Degree Elbows
Tees
Crosses

Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc. CGP Manufacturing, Inc.
Product Category Pipe Fittings Pipe Fittings
Product Number Caps Caps
Product Name Butt Weld Fitting Threaded & Socket Weld Pressure Fitting
Connection Type Weld Connection (Butt or Socket) Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details
Red Tee Butt - 5013609 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
View Details