CGP Manufacturing, Inc. Branch Connection Butt Weld

Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
Description
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Suppliers

Company
Product
Description
Supplier Links
Branch Connection - Butt Weld - CGP Manufacturing, Inc.
Houston, TX, USA
Branch Connection
Butt Weld
Branch Connection Butt Weld
Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps Long Radius 45’s: Up to 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric

Butt-Weld Fittings

ANSI B16.9 / B16.28 Fittings

Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials

CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings.

We Focus on S/80 and heavier fittings from sizes ½” through 12”

Caps
Long Radius 45’s: Up to 10”
Long Radius 90’s: Up to 12”
Long Radius 180’s: Up to 10”
Short Radius 90’s: Up to 10”
Short Radius 180’s: Up to 10”
Reducers: Concentric & Eccentric

Supplier's Site

Technical Specifications

  CGP Manufacturing, Inc.
Product Category Pipe Fittings
Product Number Butt Weld
Product Name Branch Connection
Material Exotic Metals; Steel; Stainless; Chrome Alloy, Exotic and Special Metals
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 158001106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Xleg End Cap Butt - 5021012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details