CEVA United Kingdom Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO080 BNO080

Description
Manufacturer: CEVA Technologies, Inc. Win Source Part Number: 852409-BNO080 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8542.39.0001 Other Part Number: 1888-1000-1, 1888-1000-2, 1888-1000-6
Request a Quote Datasheet
Description
Manufacturer: CEVA Technologies, Inc. Win Source Part Number: 852409-BNO080 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8542.39.0001 Other Part Number: 1888-1000-1, 1888-1000-2, 1888-1000-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO080 - 852409-BNO080 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO080
852409-BNO080
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO080 852409-BNO080
Manufacturer: CEVA Technologies, Inc. Win Source Part Number: 852409-BNO080 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8542.39.0001 Other Part Number: 1888-1000-1, 1888-1000-2, 1888-1000-6

Manufacturer: CEVA Technologies, Inc.
Win Source Part Number: 852409-BNO080
Features: Sensor Output
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1888-1000-1, 1888-1000-2, 1888-1000-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 852409-BNO080
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO080
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2436405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Wall Mount; Wall
View Details