Certex UK Tarpaulin Textarp STD Forankra Length 7 805100700050061

Description
The traditional STANDARD tarpaulin is ideal for most temporary cover work. It offers a combination of economy, strength and durability, making it a good choice for medium to short term weather protection. Textarp Standard tarpaulins are widely used throughout the construction and agricultural industries. Textarp STANDARD tarpaulins feature a cord reinforced hem with eyelets at one metre intervals and are available in either blue or white. 10 x 8 dense weave construction Weight 110gsm Cord reinforced hems Eyelets every 1m and at the corners Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: 110 GSM
Request a Quote
Description
The traditional STANDARD tarpaulin is ideal for most temporary cover work. It offers a combination of economy, strength and durability, making it a good choice for medium to short term weather protection. Textarp Standard tarpaulins are widely used throughout the construction and agricultural industries. Textarp STANDARD tarpaulins feature a cord reinforced hem with eyelets at one metre intervals and are available in either blue or white. 10 x 8 dense weave construction Weight 110gsm Cord reinforced hems Eyelets every 1m and at the corners Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: 110 GSM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tarpaulin Textarp STD Forankra Length 7 - 805100700050061 - Certex UK
Harworth, United Kingdom
Tarpaulin Textarp STD Forankra Length 7
805100700050061
Tarpaulin Textarp STD Forankra Length 7 805100700050061
The traditional STANDARD tarpaulin is ideal for most temporary cover work. It offers a combination of economy, strength and durability, making it a good choice for medium to short term weather protection. Textarp Standard tarpaulins are widely used throughout the construction and agricultural industries. Textarp STANDARD tarpaulins feature a cord reinforced hem with eyelets at one metre intervals and are available in either blue or white. 10 x 8 dense weave construction Weight 110gsm Cord reinforced hems Eyelets every 1m and at the corners Waterproof and dimensionally stable LDPE woven tape inner core HDPE coated outer coating both sides Weight: 110 GSM

The traditional STANDARD tarpaulin is ideal for most temporary cover work. It offers a combination of economy, strength and durability, making it a good choice for medium to short term weather protection. Textarp Standard tarpaulins are widely used throughout the construction and agricultural industries.
Textarp STANDARD tarpaulins feature a cord reinforced hem with eyelets at one metre intervals and are available in either blue or white.

  • 10 x 8 dense weave construction
  • Weight 110gsm
  • Cord reinforced hems
  • Eyelets every 1m and at the corners
  • Waterproof and dimensionally stable
  • LDPE woven tape inner core
  • HDPE coated outer coating both sides
  • Weight: 110 GSM
Supplier's Site

Technical Specifications

  Certex UK
Product Category Tarpaulins
Product Number 805100700050061
Product Name Tarpaulin Textarp STD Forankra Length 7
Width 17717 ft (54000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp ECO Forankra. Length 9 - 805100900050035 - Certex UK
Specs
Length 0.0295 ft (0.0900 dm)
Width 14764 ft (45000 dm)
Color Blue
View Details
Tarpaulin Textarp ECO Forankra. Length 6 - 805100600050035 - Certex UK
Specs
Length 0.0197 ft (0.0600 dm)
Width 14764 ft (45000 dm)
Color Blue
View Details
Tarpaulin Textarp H/Duty Forankra Length 3.6 - 805100360030044 - Certex UK
Specs
Width 9843 ft (30000 dm)
Color Black
Features Heavy Duty
View Details