Certex UK Web Lashing POWERTEX Trailer Length 6 701300602200040

Description
Powertex Trailer web lashings are available as endless or 2-part lashings and used for professional haulers. These web lashings are flexible and durable, made of high strength polyester yarn and steel ratchets and hooks. Suitable for professional transporters with high standard tensioning force STF and high LC. Light and flexible with LC 2000 daN and STF 350 daN Orange webbing with 5 black stripes for easy identification Both long part and short part carry blue identification labels Tag give information on STF and Lashing Capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Trailer can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2.
Request a Quote
Description
Powertex Trailer web lashings are available as endless or 2-part lashings and used for professional haulers. These web lashings are flexible and durable, made of high strength polyester yarn and steel ratchets and hooks. Suitable for professional transporters with high standard tensioning force STF and high LC. Light and flexible with LC 2000 daN and STF 350 daN Orange webbing with 5 black stripes for easy identification Both long part and short part carry blue identification labels Tag give information on STF and Lashing Capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Trailer can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Web Lashing POWERTEX Trailer Length 6 - 701300602200040 - Certex UK
Harworth, United Kingdom
Web Lashing POWERTEX Trailer Length 6
701300602200040
Web Lashing POWERTEX Trailer Length 6 701300602200040
Powertex Trailer web lashings are available as endless or 2-part lashings and used for professional haulers. These web lashings are flexible and durable, made of high strength polyester yarn and steel ratchets and hooks. Suitable for professional transporters with high standard tensioning force STF and high LC. Light and flexible with LC 2000 daN and STF 350 daN Orange webbing with 5 black stripes for easy identification Both long part and short part carry blue identification labels Tag give information on STF and Lashing Capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Trailer can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2.

Powertex Trailer web lashings are available as endless or 2-part lashings and used for professional haulers.

These web lashings are flexible and durable, made of high strength polyester yarn and steel ratchets and hooks.

Suitable for professional transporters with high standard tensioning force STF and high LC.

  • Light and flexible with LC 2000 daN and STF 350 daN
  • Orange webbing with 5 black stripes for easy identification
  • Both long part and short part carry blue identification labels
  • Tag give information on STF and Lashing Capacity for different lashing connections
  • Each part is marked with a unique serial number for safe equipment registration
  • The blue information label is protected by additional layer of transparent plastic for long life
  • Year/Month calendar printed on the label where next inspection date can be marked or punched
  • All lashings carry a white label with important warning instructions and user instruction pictogram
  • Each lashing marked with QR code to access full user manual
  • Cr6 free galvanization – better for health and environment
  • Trailer can be supplied with other lengths and other end fittings on request.

Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Tarpaulins
Product Number 701300602200040
Product Name Web Lashing POWERTEX Trailer Length 6
Length 0.0197 ft (0.0600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp ECO Forankra. Length 9 - 805100900050035 - Certex UK
Specs
Length 0.0295 ft (0.0900 dm)
Width 14764 ft (45000 dm)
Color Blue
View Details
Tarpaulin Textarp STD Forankra Length 14 - 805101400090065 - Certex UK
Specs
Width 29528 ft (90000 dm)
Color Blue
View Details