Certex UK Web Lashing POWERTEX Lorry Length 10 701201002200020

Description
POWERTEX Lorry web lashings are available as endless or 2-part lashings and used for professional haulers. Flexible and durable lashings made of high strength polyester yarn and steel ratchets and hooks Suitable for professional transporters with high standard tensioning force STF. Light and flexible with LC 1700 daN and STF 350 daN Orange webbing with 4 black stripes for easy identification Both long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Lorry can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, Rachets min. 2 and Hooks min. 2
Request a Quote
Description
POWERTEX Lorry web lashings are available as endless or 2-part lashings and used for professional haulers. Flexible and durable lashings made of high strength polyester yarn and steel ratchets and hooks Suitable for professional transporters with high standard tensioning force STF. Light and flexible with LC 1700 daN and STF 350 daN Orange webbing with 4 black stripes for easy identification Both long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Lorry can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, Rachets min. 2 and Hooks min. 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Web Lashing POWERTEX Lorry Length 10 - 701201002200020 - Certex UK
Harworth, United Kingdom
Web Lashing POWERTEX Lorry Length 10
701201002200020
Web Lashing POWERTEX Lorry Length 10 701201002200020
POWERTEX Lorry web lashings are available as endless or 2-part lashings and used for professional haulers. Flexible and durable lashings made of high strength polyester yarn and steel ratchets and hooks Suitable for professional transporters with high standard tensioning force STF. Light and flexible with LC 1700 daN and STF 350 daN Orange webbing with 4 black stripes for easy identification Both long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by additional layer of transparent plastic for long life Year/Month calendar printed on the label where next inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram Each lashing marked with QR code to access full user manual Cr6 free galvanization – better for health and environment Lorry can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, Rachets min. 2 and Hooks min. 2

POWERTEX Lorry web lashings are available as endless or 2-part lashings and used for professional haulers.

Flexible and durable lashings made of high strength polyester yarn and steel ratchets and hooks

Suitable for professional transporters with high standard tensioning force STF.

  • Light and flexible with LC 1700 daN and STF 350 daN
  • Orange webbing with 4 black stripes for easy identification
  • Both long part and short part carry blue identification labels
  • Label gives information on STF and lashing capacity for different lashing connections
  • Each part is marked with a unique serial number for safe equipment registration
  • The blue information label is protected by additional layer of transparent plastic for long life
  • Year/Month calendar printed on the label where next inspection date can be marked or punched
  • All lashings carry a white label with important warning instructions and user instruction pictogram
  • Each lashing marked with QR code to access full user manual
  • Cr6 free galvanization – better for health and environment
  • Lorry can be supplied with other lengths and other end fittings on request.

Safety factor: Webbing min. 3, Rachets min. 2 and Hooks min. 2

Supplier's Site

Technical Specifications

  Certex UK
Product Category Tarpaulins
Product Number 701201002200020
Product Name Web Lashing POWERTEX Lorry Length 10
Length 0.0328 ft (0.1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Tarpaulin Textarp STD Forankra Length 6 - 805100600050065 - Certex UK
Specs
Width 14764 ft (45000 dm)
Color Blue
View Details
Tarpaulin Textarp ST Forankra Length 8 - 805100800060053 - Certex UK
Specs
Length 0.0262 ft (0.0800 dm)
Width 19685 ft (60000 dm)
Color Green
View Details
Tarpaulin Textarp STD Forankra Length 20 - 805102000120061 - Certex UK
Specs
Width 39370 ft (120000 dm)
Color White
View Details