Goods WLL: Up to 1000kg
Personnel WLL: Up to 500kg
3 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system.
ATEX: Suitable for use in atex zone 2 explosive atmospheres
Lightweight & portable
Easy use:
- Adaptable, multi-purpose trolleys - goods and personnel rated
- Load bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate)
Configurations: Range of beam lengths up to 4m and configurations available
| Certex UK | |
|---|---|
| Product Category | Industrial Cranes |
| Product Number | 6015PGRT20 |
| Product Name | Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 |
| Type | Gantry Crane |