Certex UK Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 60 5205N13200968

Description
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Jacks from 20 tons are available with a lifting claw. In this case the jacks are provided with an elongated base plate. The max. permissible working load of the lifting claws is 40% of the jack capacity. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Request a Quote
Description
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Jacks from 20 tons are available with a lifting claw. In this case the jacks are provided with an elongated base plate. The max. permissible working load of the lifting claws is 40% of the jack capacity. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 60 - 5205N13200968 - Certex UK
Harworth, United Kingdom
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 60
5205N13200968
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 60 5205N13200968
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Jacks from 20 tons are available with a lifting claw. In this case the jacks are provided with an elongated base plate. The max. permissible working load of the lifting claws is 40% of the jack capacity. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.

Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio.

Jacks from 20 tons are available with a lifting claw. In this case the jacks are provided with an elongated base plate. The max. permissible working load of the lifting claws is
40% of the jack capacity.

Features:

  • Extremely low weight.
  • Strokes from 75 to 305mm.
  • All jacks provided with an overload protection valve.
  • Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever.
  • The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting Jacks
Product Number 5205N13200968
Product Name Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 60
Actuation Hand
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lifting Jacks MH WLL ton 5 - 520540014771 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
View Details
Universal jack JH Yale WLL ton 6 - 5205JH6B - Certex UK
Specs
Actuation Hand
Capacity 6.61 tons (6 metric tons)
View Details
Mechanical Rack Jack POWERTEX PRJ WLL ton 5 - 5205PRJ050 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
Stroke 11.81 inch (300 mm)
View Details
Machine Lifting Jacks MH WLL ton 25 - 520540014773 - Certex UK
Specs
Actuation Hand
Capacity 27.56 tons (25 metric tons)
View Details