Certex UK Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50 5205N13200950

Description
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Request a Quote
Description
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50 - 5205N13200950 - Certex UK
Harworth, United Kingdom
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50
5205N13200950
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50 5205N13200950
Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio. Features: Extremely low weight. Strokes from 75 to 305mm. All jacks provided with an overload protection valve. Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever. The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.

Aluminium jacks combine lightweight with high lifting capacity. The use of high tensile aluminium alloy allows lifting capacities of up to 100 tonne resulting in a very favourable 1.8 tonne lifting capacity per 1kg weight ratio.

Features:

  • Extremely low weight.
  • Strokes from 75 to 305mm.
  • All jacks provided with an overload protection valve.
  • Hardened alloy steel saddle and sensitive lowering valve which is activated by the operating lever.
  • The 20 to 100 tons jacks can be operated vertically or with front face in horizontal position.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting Jacks
Product Number 5205N13200950
Product Name Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 6.50
Actuation Hand
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Rack Jack POWERTEX PRJ WLL ton 1.5 - 5205PRJ015 - Certex UK
Specs
Actuation Hand
Capacity 1.65 tons (1.5 metric tons)
Stroke 13.78 inch (350 mm)
View Details
Mechanical Jacks JJ WLL ton 15 - 5205200401011 - Certex UK
Specs
Jack Type Ratchet
Actuation Hand
Capacity 16.53 tons (15 metric tons)
View Details
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 30 - 5205N13200962 - Certex UK
Specs
Actuation Hand
Capacity 33.07 tons (30 metric tons)
View Details
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 100.00 - 5205N13200970 - Certex UK
Specs
Actuation Hand
Capacity 110 tons (100 metric tons)
View Details