Certex UK Siverline Steel Jacks SJ (Fixed Claw) WLL ton 1.5 5205N01900005

Description
Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for added stability on a floor such as gravel. Optimal gear ratio ensures minimum effort and smooth operation, this is achieved by the precisely machined gearbox. The jack moves slowly and steadily up and down the rack by turning the operating lever. The jacks load can either be positioned on the head of the unit or the lower toe. Risk of injury is reduced by the standard addition of a self-locking, anti-kickback operating lever. The operating handle can be tilted for use in confined areas. The load is securely held in any position. Axle brake pressure is self-generated when the load is applied. No reduction in capacity on the claw.
Request a Quote
Description
Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for added stability on a floor such as gravel. Optimal gear ratio ensures minimum effort and smooth operation, this is achieved by the precisely machined gearbox. The jack moves slowly and steadily up and down the rack by turning the operating lever. The jacks load can either be positioned on the head of the unit or the lower toe. Risk of injury is reduced by the standard addition of a self-locking, anti-kickback operating lever. The operating handle can be tilted for use in confined areas. The load is securely held in any position. Axle brake pressure is self-generated when the load is applied. No reduction in capacity on the claw.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Siverline Steel Jacks SJ (Fixed Claw) WLL ton 1.5 - 5205N01900005 - Certex UK
Harworth, United Kingdom
Siverline Steel Jacks SJ (Fixed Claw) WLL ton 1.5
5205N01900005
Siverline Steel Jacks SJ (Fixed Claw) WLL ton 1.5 5205N01900005
Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for added stability on a floor such as gravel. Optimal gear ratio ensures minimum effort and smooth operation, this is achieved by the precisely machined gearbox. The jack moves slowly and steadily up and down the rack by turning the operating lever. The jacks load can either be positioned on the head of the unit or the lower toe. Risk of injury is reduced by the standard addition of a self-locking, anti-kickback operating lever. The operating handle can be tilted for use in confined areas. The load is securely held in any position. Axle brake pressure is self-generated when the load is applied. No reduction in capacity on the claw.

Pfaff Silberblau SJ mechanical steel jacks are suitable for jacking, supporting and bracing loads. The SJ model features a fixed claw on the head of the unit and a toe for jacking from a lower height. Designed specifically for the rail industry is the RSJ-50 which features a larger floor plate for added stability on a floor such as gravel. Optimal gear ratio ensures minimum effort and smooth operation, this is achieved by the precisely machined gearbox.

The jack moves slowly and steadily up and down the rack by turning the operating lever.

The jacks load can either be positioned on the head of the unit or the lower toe.

Risk of injury is reduced by the standard addition of a self-locking, anti-kickback operating lever.

The operating handle can be tilted for use in confined areas.

The load is securely held in any position.

Axle brake pressure is self-generated when the load is applied.

No reduction in capacity on the claw.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Lifting Jacks
Product Number 5205N01900005
Product Name Siverline Steel Jacks SJ (Fixed Claw) WLL ton 1.5
Actuation Hand
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Rack Jack POWERTEX PRJ WLL ton 5 - 5205PRJ050 - Certex UK
Specs
Actuation Hand
Capacity 5.51 tons (5 metric tons)
Stroke 11.81 inch (300 mm)
View Details
Aluminium Hydraulic Jack AJH with Lifting Claw Yale WLL ton 20 - 5205N13200953 - Certex UK
Specs
Actuation Hand
Capacity 22.05 tons (20 metric tons)
View Details
Universal jack JH Yale WLL ton 30 - 5205JH30 - Certex UK
Specs
Actuation Hand
Capacity 33.07 tons (30 metric tons)
View Details