Certex UK TQ12 Xtra Diameter (mm) 88 301208802200041

Description
Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to splice. Markers: None. Relative density: 0.92. Melting point: 170°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV stabilised. Abrasion resistance: Excellent. Break elongation: Approx 18%.
Request a Quote
Description
Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to splice. Markers: None. Relative density: 0.92. Melting point: 170°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV stabilised. Abrasion resistance: Excellent. Break elongation: Approx 18%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TQ12 Xtra Diameter (mm) 88 - 301208802200041 - Certex UK
Harworth, United Kingdom
TQ12 Xtra Diameter (mm) 88
301208802200041
TQ12 Xtra Diameter (mm) 88 301208802200041
Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to splice. Markers: None. Relative density: 0.92. Melting point: 170°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV stabilised. Abrasion resistance: Excellent. Break elongation: Approx 18%.

Typical applications: Mooring and towage.
Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to splice.
Markers: None.
Relative density: 0.92.
Melting point: 170°C.
Torque properties: Torque balanced.
Shrinkage (cold water): 0%.
Water uptake: Low.
UV resistance: Fully UV stabilised.
Abrasion resistance: Excellent.
Break elongation: Approx 18%.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Synthetic Fibers and Fabrics
Product Number 301208802200041
Product Name TQ12 Xtra Diameter (mm) 88
Product Form Rope or Cordage
Material Olefin
Applications Marine; Mooring and towage.
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 14 - 300301402200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.55 inch (14 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 8 - 300300802400050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 0.31 inch (8 mm)
View Details
Polypropylene Rope, 8 Strand Diameter (mm) 72 - 300807202200021 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Applications Marine; Mooring, ocean and harbour towage.
View Details
Nylon Rope, 3-Strand Diameter (mm) 6 - 300300602200050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 0.24 inch (6 mm)
View Details