Certex UK Polypropylene Rope, 8 Strand Diameter (mm) 56 300805602200021

Description
Typical applications: Mooring, ocean and harbour towage. Generally: Polypropylene is resistance against rot and the most of acid and alkalis. The rope (split fibre) is soft and has an excellent grip characteristics. As standard the rope is supplied in 220 m coils with protected bollard eye each end. Relative density: 0,91. Melting point: 165°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV-stabilized. Abrasion Resistance: Good. Break elongation: Approx 18%.
Request a Quote
Description
Typical applications: Mooring, ocean and harbour towage. Generally: Polypropylene is resistance against rot and the most of acid and alkalis. The rope (split fibre) is soft and has an excellent grip characteristics. As standard the rope is supplied in 220 m coils with protected bollard eye each end. Relative density: 0,91. Melting point: 165°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV-stabilized. Abrasion Resistance: Good. Break elongation: Approx 18%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Rope, 8 Strand Diameter (mm) 56 - 300805602200021 - Certex UK
Harworth, United Kingdom
Polypropylene Rope, 8 Strand Diameter (mm) 56
300805602200021
Polypropylene Rope, 8 Strand Diameter (mm) 56 300805602200021
Typical applications: Mooring, ocean and harbour towage. Generally: Polypropylene is resistance against rot and the most of acid and alkalis. The rope (split fibre) is soft and has an excellent grip characteristics. As standard the rope is supplied in 220 m coils with protected bollard eye each end. Relative density: 0,91. Melting point: 165°C. Torque properties: Torque balanced. Shrinkage (cold water): 0%. Water uptake: Low. UV resistance: Fully UV-stabilized. Abrasion Resistance: Good. Break elongation: Approx 18%.

Typical applications: Mooring, ocean and harbour towage.
Generally: Polypropylene is resistance against rot and the most of acid and alkalis. The rope (split fibre) is soft and has an excellent grip characteristics. As standard the rope is supplied in 220 m coils with protected bollard eye each end.
Relative density: 0,91.
Melting point: 165°C.
Torque properties: Torque balanced.
Shrinkage (cold water): 0%.
Water uptake: Low.
UV resistance: Fully UV-stabilized.
Abrasion Resistance: Good.
Break elongation: Approx 18%.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Synthetic Fibers and Fabrics
Product Number 300805602200021
Product Name Polypropylene Rope, 8 Strand Diameter (mm) 56
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 22 - 300302202200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.87 inch (22 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 28 - 300302802200050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 1.10 inch (28 mm)
View Details
Polypropylene Rope, 8 Strand Diameter (mm) 48 - 300804802200021 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Applications Marine; Mooring, ocean and harbour towage.
View Details
TQ12 Xtra Diameter (mm) 72 - 301207202200041 - Certex UK
Specs
Product Form Rope or Cordage
Material Olefin
Applications Marine; Mooring and towage.
View Details