Certex UK Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5 300300502200010

Description
Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific gravity: 0,91 (floats). Melting point: Approx. 165°C. Elongation at MBL: Approx. 30%. Strength wet/dry: 100% Shock Absorption: Very Good Water Absorption: None Abrasion Resistance: Good
Request a Quote
Description
Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific gravity: 0,91 (floats). Melting point: Approx. 165°C. Elongation at MBL: Approx. 30%. Strength wet/dry: 100% Shock Absorption: Very Good Water Absorption: None Abrasion Resistance: Good
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5 - 300300502200010 - Certex UK
Harworth, United Kingdom
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5
300300502200010
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5 300300502200010
Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific gravity: 0,91 (floats). Melting point: Approx. 165°C. Elongation at MBL: Approx. 30%. Strength wet/dry: 100% Shock Absorption: Very Good Water Absorption: None Abrasion Resistance: Good

Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices.
Design: Spliced fibre.
Specific gravity: 0,91 (floats).
Melting point: Approx. 165°C.
Elongation at MBL: Approx. 30%.
Strength wet/dry: 100%
Shock Absorption: Very Good
Water Absorption: None
Abrasion Resistance: Good

Supplier's Site

Technical Specifications

  Certex UK
Product Category Synthetic Fibers and Fabrics
Product Number 300300502200010
Product Name Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 12 - 300301202200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.47 inch (12 mm)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 26 - 300302602200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 1.02 inch (26 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 8 - 300300802400050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 0.31 inch (8 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 12 - 300301202200050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 0.47 inch (12 mm)
View Details