General: Hydraulic or electrical* one-hand operated press tool for steel wire ropes in lightening arrangements, rigging, marine ropes, theatres, exhibitions and other applications. Quick change of pressbars, rotating presshead, delievered in a bag which can hold a complete set of pressbars.
Pressforce: 35 kN (3600 kp).
Weight: 1,54 kg.
Dimensions: 200x50x175 mm.
Standard pressbars: Length 8,75/6,3 mm.
Accessory: Pressbars length 12 mm.
| Certex UK | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 141634918 |
| Product Name | Press Tool MK 31 34918 |
| Tool Type | Cutters / Scissors |