CeramOptec Industries, Inc. PowerLightGuide® Fused End Bundles

Description
For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the original input! Traditionally, bundle transmission level has been limited by NA and the packing factor of the active fiber core area. However, in PowerLightGuide bundles, CeramOptec's Optran UVNS (UV Non-Solarizing) fibers are fused to eliminate inter-fiber spaces-without the need for epoxy and its inherent limiting properties. While maintaining the fibers' NA, CeramOptec's PowerLightGuide fused-end bundles typically increase transmission by 50%! Used in applications with temperatures as high as 1500° C, PowerLightGuides are the most advanced fiber bundles available today.
Datasheet
Description
For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the original input! Traditionally, bundle transmission level has been limited by NA and the packing factor of the active fiber core area. However, in PowerLightGuide bundles, CeramOptec's Optran UVNS (UV Non-Solarizing) fibers are fused to eliminate inter-fiber spaces-without the need for epoxy and its inherent limiting properties. While maintaining the fibers' NA, CeramOptec's PowerLightGuide fused-end bundles typically increase transmission by 50%! Used in applications with temperatures as high as 1500° C, PowerLightGuides are the most advanced fiber bundles available today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerLightGuide® - Fused End Bundles - CeramOptec Industries, Inc.
East Longmeadow, MA, USA
PowerLightGuide®
Fused End Bundles
PowerLightGuide® Fused End Bundles
For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the original input! Traditionally, bundle transmission level has been limited by NA and the packing factor of the active fiber core area. However, in PowerLightGuide bundles, CeramOptec's Optran UVNS (UV Non-Solarizing) fibers are fused to eliminate inter-fiber spaces-without the need for epoxy and its inherent limiting properties. While maintaining the fibers' NA, CeramOptec's PowerLightGuide fused-end bundles typically increase transmission by 50%! Used in applications with temperatures as high as 1500° C, PowerLightGuides are the most advanced fiber bundles available today.

For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the original input! Traditionally, bundle transmission level has been limited by NA and the packing factor of the active fiber core area. However, in PowerLightGuide bundles, CeramOptec's Optran UVNS (UV Non-Solarizing) fibers are fused to eliminate inter-fiber spaces-without the need for epoxy and its inherent limiting properties. While maintaining the fibers' NA, CeramOptec's PowerLightGuide fused-end bundles typically increase transmission by 50%! Used in applications with temperatures as high as 1500° C, PowerLightGuides are the most advanced fiber bundles available today.

Supplier's Site Datasheet

Technical Specifications

  CeramOptec Industries, Inc.
Product Category Light Guides
Product Number Fused End Bundles
Product Name PowerLightGuide®
Light Guide Type Fiber Optic
Angle Flexible
Termination Geometry Unterminated
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details