Centronic Limited Photodiodes QD7-5T

Description
Si quadrant photodiode,QD7-5T 7sq.mm
Request a Quote
Description
Si quadrant photodiode,QD7-5T 7sq.mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 652027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
652027
Photodiodes 652027
Si quadrant photodiode,QD7-5T 7sq.mm

Si quadrant photodiode,QD7-5T 7sq.mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photodiodes
Product Number 652027
Product Name Photodiodes
Spectral Response Range 430 to 900 nm (4300 to 9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S8729-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 846-RPI-121-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details