Centronic Limited Photodetector; No. Of Pins Centronic OSD5-5T.

Description
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:500pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:500pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2770 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2770
Photodetector; No. Of Pins Centronic 06WX2770
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:500pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:-; MSL:-RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:500pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2770
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details