Centronic Limited Photodetector; No. Of Pins Centronic OSD15-E.

Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2768 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2768
Photodetector; No. Of Pins Centronic 06WX2768
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:3000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2768
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAL99E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details